TM Electronics, Inc. Multi-Port Leak Flow Tester TME Industrial Solution

Description
The TME Industrial Solution™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window. The instrument is available with one to four ports for concurrent leak and flow testing. The TME Industrial Solution™ provides all the reliability, sensitivity and ruggedness of the TME Solution™ Leak and Flow Tester with protection from your wet or dusty industrial environment, and can be made to meet NEMA specifications. Ultimate Flexibility of the TME Solution™ Integrated into your Automated Assembly Machinery Case, External Switches and Indicators are safe for wet or dusty industrial environments, and can be made to meet NEMA specifications. PLC Controls drive the programs and functions - no need to open the case. A variety of units of measure are accessible through the menu including PSI, In H2O, kPa, and mbar. Highly repeatable, quantitative results from clean, dry tests; high instrument resolution of 0.0001psi (0.01 mbar)/second enables the most sensitive test results. The touch screen menu system allows easy input and storage of up to 100 linkable programs, with data storage for up to 5000 test results. Real time statistical analysis and quality control charts are accessible on demand for the highest level of process control. Custom designed fixtures are available for mechanical and/or electronic interface needs to assist in integrating the TME Industrial Solution™ into your automated assembly operation Two way RS232 computer connection is standard for data collection and remote parameter control; Ethernet connectivity is available to allow data to be transmitted from the instrument to a LAN. The TME Industrial Solution provides CFR Part 11 Data Protection, and conforms to ASTM guidelines. Calibration is NIST traceable.
Datasheet
Description
The TME Industrial Solution™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window. The instrument is available with one to four ports for concurrent leak and flow testing. The TME Industrial Solution™ provides all the reliability, sensitivity and ruggedness of the TME Solution™ Leak and Flow Tester with protection from your wet or dusty industrial environment, and can be made to meet NEMA specifications. Ultimate Flexibility of the TME Solution™ Integrated into your Automated Assembly Machinery Case, External Switches and Indicators are safe for wet or dusty industrial environments, and can be made to meet NEMA specifications. PLC Controls drive the programs and functions - no need to open the case. A variety of units of measure are accessible through the menu including PSI, In H2O, kPa, and mbar. Highly repeatable, quantitative results from clean, dry tests; high instrument resolution of 0.0001psi (0.01 mbar)/second enables the most sensitive test results. The touch screen menu system allows easy input and storage of up to 100 linkable programs, with data storage for up to 5000 test results. Real time statistical analysis and quality control charts are accessible on demand for the highest level of process control. Custom designed fixtures are available for mechanical and/or electronic interface needs to assist in integrating the TME Industrial Solution™ into your automated assembly operation Two way RS232 computer connection is standard for data collection and remote parameter control; Ethernet connectivity is available to allow data to be transmitted from the instrument to a LAN. The TME Industrial Solution provides CFR Part 11 Data Protection, and conforms to ASTM guidelines. Calibration is NIST traceable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Port Leak Flow Tester - TME Industrial Solution - TM Electronics, Inc.
Boylston, MA, USA
Multi-Port Leak Flow Tester
TME Industrial Solution
Multi-Port Leak Flow Tester TME Industrial Solution
The TME Industrial Solution™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window. The instrument is available with one to four ports for concurrent leak and flow testing. The TME Industrial Solution™ provides all the reliability, sensitivity and ruggedness of the TME Solution™ Leak and Flow Tester with protection from your wet or dusty industrial environment, and can be made to meet NEMA specifications. Ultimate Flexibility of the TME Solution™ Integrated into your Automated Assembly Machinery Case, External Switches and Indicators are safe for wet or dusty industrial environments, and can be made to meet NEMA specifications. PLC Controls drive the programs and functions - no need to open the case. A variety of units of measure are accessible through the menu including PSI, In H2O, kPa, and mbar. Highly repeatable, quantitative results from clean, dry tests; high instrument resolution of 0.0001psi (0.01 mbar)/second enables the most sensitive test results. The touch screen menu system allows easy input and storage of up to 100 linkable programs, with data storage for up to 5000 test results. Real time statistical analysis and quality control charts are accessible on demand for the highest level of process control. Custom designed fixtures are available for mechanical and/or electronic interface needs to assist in integrating the TME Industrial Solution™ into your automated assembly operation Two way RS232 computer connection is standard for data collection and remote parameter control; Ethernet connectivity is available to allow data to be transmitted from the instrument to a LAN. The TME Industrial Solution provides CFR Part 11 Data Protection, and conforms to ASTM guidelines. Calibration is NIST traceable.

The TME Industrial Solution™ enables leak and flow testing in environments where an ordinary test instrument would be subjected to possible damage. The instrument's electronics and pneumatics are contained in one steel enclosure, and the touch-screen display is protected by a clear window. The instrument is available with one to four ports for concurrent leak and flow testing. The TME Industrial Solution™ provides all the reliability, sensitivity and ruggedness of the TME Solution™ Leak and Flow Tester with protection from your wet or dusty industrial environment, and can be made to meet NEMA specifications.

Ultimate Flexibility of the TME Solution™

Integrated into your Automated Assembly Machinery

  • Case, External Switches and Indicators are safe for wet or dusty industrial environments, and can be made to meet NEMA specifications.
  • PLC Controls drive the programs and functions - no need to open the case. A variety of units of measure are accessible through the menu including PSI, In H2O, kPa, and mbar.
  • Highly repeatable, quantitative results from clean, dry tests; high instrument resolution of 0.0001psi (0.01 mbar)/second enables the most sensitive test results.
  • The touch screen menu system allows easy input and storage of up to 100 linkable programs, with data storage for up to 5000 test results. Real time statistical analysis and quality control charts are accessible on demand for the highest level of process control.
  • Custom designed fixtures are available for mechanical and/or electronic interface needs to assist in integrating the TME Industrial Solution™ into your automated assembly operation
  • Two way RS232 computer connection is standard for data collection and remote parameter control; Ethernet connectivity is available to allow data to be transmitted from the instrument to a LAN.
  • The TME Industrial Solution provides CFR Part 11 Data Protection, and conforms to ASTM guidelines. Calibration is NIST traceable.
Supplier's Site Datasheet

Technical Specifications

  TM Electronics, Inc.
Product Category Leak Testing Equipment
Product Number TME Industrial Solution
Product Name Multi-Port Leak Flow Tester
Leak Test Method Pressure Differential / Decay
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 535049 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
Operating Temp 100 F (38 C)
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
Leak detectors - TAPIR HL 1102 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details