Standard 1 HP power pack c/w hand control
| Titan Worldwide | |
|---|---|
| Product Category | Lifts |
| Product Number | TDL80- 2436 |
| Product Name | TDL Series Double Scissor Lift |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 42 inch (1067 mm) |
| Width | 24 inch (610 mm) |
| Length | 36 inch (914 mm) |