Titan Tool Supply, Inc. Titan Cathetometer TC-II

Description
The Titan Cathetometer is a precision optical instrument used for measuring vertical displacement in areas that are inaccessible to an indicator, scriber or other mechanical checking devices because of distance or combinations of blended curves. It is a Micro-Telescope which has a simple "Cross Hair" Reticle mounted in the eyepiece and vertical and horizontal divisions on the cross hairs combined with 2 concentric circles. It has an adjustable focal length from 4" to infinity. The Cathetometer can be attached to any standard American or Foreign Height Gauge 18" or larger by 1/4" X 1/2" holding bar, in place of an indicator or scriber attachment. Because of the light weight (1 lb.) it will level perfectly on even the lightest Height Gauge.
Datasheet
Description
The Titan Cathetometer is a precision optical instrument used for measuring vertical displacement in areas that are inaccessible to an indicator, scriber or other mechanical checking devices because of distance or combinations of blended curves. It is a Micro-Telescope which has a simple "Cross Hair" Reticle mounted in the eyepiece and vertical and horizontal divisions on the cross hairs combined with 2 concentric circles. It has an adjustable focal length from 4" to infinity. The Cathetometer can be attached to any standard American or Foreign Height Gauge 18" or larger by 1/4" X 1/2" holding bar, in place of an indicator or scriber attachment. Because of the light weight (1 lb.) it will level perfectly on even the lightest Height Gauge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Titan Cathetometer - TC-II - Titan Tool Supply, Inc.
Buffalo, NY, USA
Titan Cathetometer
TC-II
Titan Cathetometer TC-II
The Titan Cathetometer is a precision optical instrument used for measuring vertical displacement in areas that are inaccessible to an indicator, scriber or other mechanical checking devices because of distance or combinations of blended curves. It is a Micro-Telescope which has a simple "Cross Hair" Reticle mounted in the eyepiece and vertical and horizontal divisions on the cross hairs combined with 2 concentric circles. It has an adjustable focal length from 4" to infinity. The Cathetometer can be attached to any standard American or Foreign Height Gauge 18" or larger by 1/4" X 1/2" holding bar, in place of an indicator or scriber attachment. Because of the light weight (1 lb.) it will level perfectly on even the lightest Height Gauge.

The Titan Cathetometer is a precision optical instrument used for measuring vertical displacement in areas that are inaccessible to an indicator, scriber or other mechanical checking devices because of distance or combinations of blended curves. It is a Micro-Telescope which has a simple "Cross Hair" Reticle mounted in the eyepiece and vertical and horizontal divisions on the cross hairs combined with 2 concentric circles. It has an adjustable focal length from 4" to infinity. The Cathetometer can be attached to any standard American or Foreign Height Gauge 18" or larger by 1/4" X 1/2" holding bar, in place of an indicator or scriber attachment. Because of the light weight (1 lb.) it will level perfectly on even the lightest Height Gauge.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Telescopes
Product Number TC-II
Product Name Titan Cathetometer
Magnification 3.5 to 12.5 X
Unlock Full Specs
to access all available technical data

Similar Products

Aim - MTEL-50 - Carson Optical, Inc.
Carson Optical, Inc.
Specs
Aperture 50 mm (1.97 inch)
Focal Length 350 mm (13.78 inch)
Magnification 20 to 80 X
View Details
Telescopes -  - Zygo Corporation
Zygo Corporation
Specs
Telescope Type Reflecting (optional feature); Refracting (optional feature); Catadioptric (optional feature)
Aperture 75 to 500 mm (2.95 to 19.69 inch)
View Details
Nagler 11mm 82° Apparent Field Eyepieces -  - Tele Vue Optics, Inc.
Specs
Focal Length 11 mm (0.4331 inch)
View Details
Alignment Telescope - ATRP - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Magnification 3 to 30 X
Weight 1 lbs (0.4535 kg)
View Details