Total system weight – less than 3 lbs (1.4 kg), Power requirements - AC Nominal input: 100-240V, DC nominal input: 12V, System operating temperature: 14°F to 140°F (-10°C to 60°C), Video I/O – NTSC, Water resistant, Adjustable hand strap, Rotating display.
Camera - LED
CCD Camera, 1.1 in (27.9mm) diameter, 1.92 in (48.8mm) length, Sensitivity = 2 lux @F3.5, Field of view 45 Deg., Waterproof to 100 ft. (33m).
8mm Diameter Camera Probe
Diameter: 8mm, Length: 1Meter & 3 Meter, Field of View: 45 degrees, Material of shaft: High-carbon steel spring (1.3mm) + Zinc plate iron wire (1.2mm), Cover of shaft: PE 0.25mm, Units are Water Proof, Removable 90° Mirror, Operating temp: -10C to +60C, Light source: 4 white LEDs controlled by the SnakeEye display (low, medium, high, and off).
Display - Snake Eye II
5 in(12.7cm) color TFT-LCD, 320 x 234 color pixels, Rotating display, Adjustable hand strap, Three (3) level camera light control low-med-high + off.
| Titan Tool Supply, Inc. | |
|---|---|
| Product Category | Videoscopes |
| Product Number | SnakeEye II |
| Product Name | Video Inspection System |
| Features | Video |