Titan Tool Supply, Inc. 18" Long Bifurcated Light Guide FOI - 1

Description
Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the object to be observed or measured. It is easily handled. They can be used as secondary lighting to built-in illumination systems wherein the primary light source is insufficient due to long working distances, or light absorbing work pieces and for small miniature machining. FOI - 1 A double bundle of .500" O.D. Metallic Sheathing each arm 18" long that can be bent to any shape and will maintain that shape and angle. It has a .250" fiber optic light bundle, one from each side. The stay-put feature of this illuminator makes it ideal for stereo or measuring microscopes. It can be used as supplementary light source for Projectors and Video Systems. Note: The FOI-1 has a 1.00” proximal end fitting that fits our FOI-150 and LuxPro LED Fiberoptic Illuminators which come standard with a 1.00” nosepiece and a 0.625” adapter bushing.
Datasheet
Description
Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the object to be observed or measured. It is easily handled. They can be used as secondary lighting to built-in illumination systems wherein the primary light source is insufficient due to long working distances, or light absorbing work pieces and for small miniature machining. FOI - 1 A double bundle of .500" O.D. Metallic Sheathing each arm 18" long that can be bent to any shape and will maintain that shape and angle. It has a .250" fiber optic light bundle, one from each side. The stay-put feature of this illuminator makes it ideal for stereo or measuring microscopes. It can be used as supplementary light source for Projectors and Video Systems. Note: The FOI-1 has a 1.00” proximal end fitting that fits our FOI-150 and LuxPro LED Fiberoptic Illuminators which come standard with a 1.00” nosepiece and a 0.625” adapter bushing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18
Buffalo, NY, USA
18" Long Bifurcated Light Guide
FOI - 1
18" Long Bifurcated Light Guide FOI - 1
Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the object to be observed or measured. It is easily handled. They can be used as secondary lighting to built-in illumination systems wherein the primary light source is insufficient due to long working distances, or light absorbing work pieces and for small miniature machining. FOI - 1 A double bundle of .500" O.D. Metallic Sheathing each arm 18" long that can be bent to any shape and will maintain that shape and angle. It has a .250" fiber optic light bundle, one from each side. The stay-put feature of this illuminator makes it ideal for stereo or measuring microscopes. It can be used as supplementary light source for Projectors and Video Systems. Note: The FOI-1 has a 1.00” proximal end fitting that fits our FOI-150 and LuxPro LED Fiberoptic Illuminators which come standard with a 1.00” nosepiece and a 0.625” adapter bushing.

Bi-furcated Bundles are free standing Light Guides often utilized as an extra light source for microscopes and projectors. Their prime advantage is adjustability at any angle to the work piece, over , under or beside it what ever is necessary to maximize the lighting of the object to be observed or measured. It is easily handled. They can be used as secondary lighting to built-in illumination systems wherein the primary light source is insufficient due to long working distances, or light absorbing work pieces and for small miniature machining.

FOI - 1
A double bundle of .500" O.D. Metallic Sheathing each arm 18" long that can be bent to any shape and will maintain that shape and angle. It has a .250" fiber optic light bundle, one from each side. The stay-put feature of this illuminator makes it ideal for stereo or measuring microscopes. It can be used as supplementary light source for Projectors and Video Systems.

Note: The FOI-1 has a 1.00” proximal end fitting that fits our FOI-150 and LuxPro LED Fiberoptic Illuminators which come standard with a 1.00” nosepiece and a 0.625” adapter bushing.

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Light Guides
Product Number FOI - 1
Product Name 18" Long Bifurcated Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Light Guide Features Multileg
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 2m Length, SMA - 78368 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details