Titan Tool Supply, Inc. Composite Diamond Flex File CFF12

Description
TITAN’S New Unique Flexi Files are the first files to be made on a non - steel based blank. These flat files are made on a special composite material that allows it to be flexible yet extremely strong and light. Its special “Dot Matrix” plating allows a better removal of the filed material, and results in a superior finish. Use’s include Tungsten Carbide, Stone & Marble, Composite Materials, Industrial Ceramics, Re-Inforced Plastics, Fiberglass, Ferrite Materials, Non-Ferrous Materials, Rubber & Glass. SIZE: Width: 0.55” (14mm) Plated Length: 3.45” (88mm) Thickness: 0.07” (1.7mm) Total Length: 6.70” (170mm)
Datasheet
Description
TITAN’S New Unique Flexi Files are the first files to be made on a non - steel based blank. These flat files are made on a special composite material that allows it to be flexible yet extremely strong and light. Its special “Dot Matrix” plating allows a better removal of the filed material, and results in a superior finish. Use’s include Tungsten Carbide, Stone & Marble, Composite Materials, Industrial Ceramics, Re-Inforced Plastics, Fiberglass, Ferrite Materials, Non-Ferrous Materials, Rubber & Glass. SIZE: Width: 0.55” (14mm) Plated Length: 3.45” (88mm) Thickness: 0.07” (1.7mm) Total Length: 6.70” (170mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composite Diamond Flex File - CFF12 - Titan Tool Supply, Inc.
Buffalo, NY, USA
Composite Diamond Flex File
CFF12
Composite Diamond Flex File CFF12
TITAN’S New Unique Flexi Files are the first files to be made on a non - steel based blank. These flat files are made on a special composite material that allows it to be flexible yet extremely strong and light. Its special “Dot Matrix” plating allows a better removal of the filed material, and results in a superior finish. Use’s include Tungsten Carbide, Stone & Marble, Composite Materials, Industrial Ceramics, Re-Inforced Plastics, Fiberglass, Ferrite Materials, Non-Ferrous Materials, Rubber & Glass. SIZE: Width: 0.55” (14mm) Plated Length: 3.45” (88mm) Thickness: 0.07” (1.7mm) Total Length: 6.70” (170mm)

TITAN’S New Unique Flexi Files are the first files to be made on a non - steel

based blank. These flat files are made on a special composite material that allows it to be flexible yet extremely strong and light. Its special “Dot Matrix” plating allows a better removal of the filed material, and results in a superior finish.

Use’s include Tungsten Carbide, Stone & Marble, Composite Materials, Industrial Ceramics, Re-Inforced Plastics, Fiberglass, Ferrite Materials, Non-Ferrous Materials, Rubber & Glass.

SIZE:

Width: 0.55” (14mm)

Plated Length: 3.45” (88mm)

Thickness: 0.07” (1.7mm)

Total Length: 6.70” (170mm)

Supplier's Site Datasheet

Technical Specifications

  Titan Tool Supply, Inc.
Product Category Abrasive Files
Product Number CFF12
Product Name Composite Diamond Flex File
Abrasive / Stone Diamond
Unlock Full Specs
to access all available technical data

Similar Products

India® Medium MF166 Abrasive File - 61463686310 - Norton Abrasives
Specs
Abrasive / Stone IndiaStone
Applications & Coarseness 80 to 220 Grit; Surface
Shape Triangular
View Details
Diamond Needle Files ZOL Economy, Microfinishing Tools - ZOL-DNF - Titan Tool Supply, Inc.
Specs
Abrasive / Stone Diamond
Shape Square; Triangular; Round; HalfRound; Three Square Shaped, Barette, Equalling, Warding, Crochet, Slitting, Crossing
Width 0.0984 to 0.2126 inch (2.5 to 5.4 mm)
View Details
Ultraform Diamond Files -  - DME Company
Specs
Abrasive / Stone Diamond
Applications & Coarseness Fine / Stoning (optional feature)
Shape Rectangular (optional feature); Triangular (optional feature); Round (optional feature)
View Details