Tiny-Clutch | Helander Products, Inc. Pulley 2191

Description
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
Description
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.

Suppliers

Company
Product
Description
Supplier Links
Pulley 2191
We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.

We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Timing Pulleys (metric)
Product Number 2191
Product Name Pulley
Component Type Timing Pulley
Pitch Type HTD 5mm
Mounting and Features Simple Bore
Flanges Two Fanges
Unlock Full Specs
to access all available technical data

Similar Products

2.03 mm (MXL) Pitch,120 Teeth, 10mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 9.5mm Wide Belt - A 6A16M120NF9510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width 9.5 mm (0.3740 inch)
View Details
Flange Pulley -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm HTD 3mm HTD 5mm HTD 14mm HTD 8mm
Teeth 10 to 72
View Details
Belt Pulleys - 7784727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pitch Type 2.032mm
Material Aluminum; Aluminium, glass filled pc
Teeth 22
View Details
Steel Timing Pulley Stock - 21-AT5-PS-160S - Custom Machine & Tool Co., Inc.
Custom Machine & Tool Co., Inc.
Specs
Component Type Timing Pulley Stock
Pitch Type AT 5mm AT5
Material Steel
View Details