Hangzhou Chinabase Machinery Co., Ltd. Flange Pulley

Description
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.
Request a Quote
Description
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flange Pulley -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou, China
Flange Pulley
Flange Pulley
China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.

China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub. We have the capability to custom design and manufacture specialized pulleys(sheaves), and their connections to your requirements. Please feel free to contact us with any enquiries.

Supplier's Site

Technical Specifications

  Hangzhou Chinabase Machinery Co., Ltd.
Product Category Timing Pulleys (metric)
Product Name Flange Pulley
Pitch Type T 2.5mm T 5mm T 10mm HTD 3mm HTD 5mm HTD 14mm HTD 8mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Pulleys - AT5/AT10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Timing Pulley
Pitch Type AT 5mm AT 10mm
Material Aluminum
View Details
Taper Bushes - HTD 5M-15/8M-20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 5mm HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 144
View Details
Timing Pulley Bar - T2.5/T5/T10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type T 2.5mm T 5mm T 10mm
Material Aluminum
Teeth 10 to 100
View Details
Plain Bore - HTD 8M-50/8M-85 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch Type HTD 8mm
Material Steel; Cast Iron
Teeth 22 to 192
View Details