Tiny-Clutch | Helander Products, Inc. 19T, 25P Sprocket 1929

Description
We have a wide variety of sprockets available, they can be added to our clutches or purchased separately
Description
We have a wide variety of sprockets available, they can be added to our clutches or purchased separately

Suppliers

Company
Product
Description
Supplier Links
19T, 25P Sprocket - 1929 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
19T, 25P Sprocket
1929
19T, 25P Sprocket 1929
We have a wide variety of sprockets available, they can be added to our clutches or purchased separately

We have a wide variety of sprockets available, they can be added to our clutches or purchased separately

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 1929
Product Name 19T, 25P Sprocket
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 15 Teeth, 0.1875
Specs
Pitch Miniature (0.1475")
Number of Teeth 15
Bore 0.1875 inch (4.76 mm)
View Details
Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
Roller Chain Sprockets - 100B32 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details