Tinius Olsen, Inc. Strain Gage Type Extensometer

Description
Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure either longitudinal or transverse strain, or can be used in combination for determining ‘r’-value and Poisson’s ratio. Features & Benefits Mechanical overtravel stops in both directions Cable stops are used for overtravel where required. Cable stops are contained fully between the arms of the extensometer and do not hang below, where they can interfere with fixturing – especially during compression testing Standard units meet existing ASTM class B-1 and ISO 9513, class 0,5 requirements for accuracy Hardened tool steel knife edges are easily replaced. A spare set comes with every extensometer Temperature options extend from as low as -265°C/-450°F to 200°C/400°F Includes high quality foam case Replaceable arms and spacers for ease of repair. This also allows changing the gage length for different test requirements Standard quick attach kit allows one-hand mounting to specimens Specifications SGM models – Metric units: measuring range, gage length, direction SGM-20%-50: 20%, 50mm, longitudinal SGM-20%-25: 20%, 25mm, longitudinal SGM-20%-80: 20%, 80mm, longitudinal SGM-50%-80: 50%, 80mm, longitudinal SGM-50%-50: 50%, 50mm, longitudinal SGM-100%-50: 100%, 50mm, longitudinal SGMT-10%-25: +/-2.5mm, 0-25mm, transverse SG models – English units: measuring range, gage length, direction SG-20%-2: 20%, 2in, longitudinal SG-20%-1.4: 20%, 1.4in, longitudinal SG-20%-1: 20%, 1in, longitudinal SG-20%-0.5: 20%, 0.5in, longitudinal SG-50%-2: 50%, 2in, longitudinal SGT-10%-1: +/- 0.1in, 0-1in, transverse
Description
Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure either longitudinal or transverse strain, or can be used in combination for determining ‘r’-value and Poisson’s ratio. Features & Benefits Mechanical overtravel stops in both directions Cable stops are used for overtravel where required. Cable stops are contained fully between the arms of the extensometer and do not hang below, where they can interfere with fixturing – especially during compression testing Standard units meet existing ASTM class B-1 and ISO 9513, class 0,5 requirements for accuracy Hardened tool steel knife edges are easily replaced. A spare set comes with every extensometer Temperature options extend from as low as -265°C/-450°F to 200°C/400°F Includes high quality foam case Replaceable arms and spacers for ease of repair. This also allows changing the gage length for different test requirements Standard quick attach kit allows one-hand mounting to specimens Specifications SGM models – Metric units: measuring range, gage length, direction SGM-20%-50: 20%, 50mm, longitudinal SGM-20%-25: 20%, 25mm, longitudinal SGM-20%-80: 20%, 80mm, longitudinal SGM-50%-80: 50%, 80mm, longitudinal SGM-50%-50: 50%, 50mm, longitudinal SGM-100%-50: 100%, 50mm, longitudinal SGMT-10%-25: +/-2.5mm, 0-25mm, transverse SG models – English units: measuring range, gage length, direction SG-20%-2: 20%, 2in, longitudinal SG-20%-1.4: 20%, 1.4in, longitudinal SG-20%-1: 20%, 1in, longitudinal SG-20%-0.5: 20%, 0.5in, longitudinal SG-50%-2: 50%, 2in, longitudinal SGT-10%-1: +/- 0.1in, 0-1in, transverse

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Type Extensometer -  - Tinius Olsen, Inc.
Horsham, PA, United States
Strain Gage Type Extensometer
Strain Gage Type Extensometer
Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices. The models in this series of extensometer can be used to measure either longitudinal or transverse strain, or can be used in combination for determining ‘r’-value and Poisson’s ratio. Features & Benefits Mechanical overtravel stops in both directions Cable stops are used for overtravel where required. Cable stops are contained fully between the arms of the extensometer and do not hang below, where they can interfere with fixturing – especially during compression testing Standard units meet existing ASTM class B-1 and ISO 9513, class 0,5 requirements for accuracy Hardened tool steel knife edges are easily replaced. A spare set comes with every extensometer Temperature options extend from as low as -265°C/-450°F to 200°C/400°F Includes high quality foam case Replaceable arms and spacers for ease of repair. This also allows changing the gage length for different test requirements Standard quick attach kit allows one-hand mounting to specimens Specifications SGM models – Metric units: measuring range, gage length, direction SGM-20%-50: 20%, 50mm, longitudinal SGM-20%-25: 20%, 25mm, longitudinal SGM-20%-80: 20%, 80mm, longitudinal SGM-50%-80: 50%, 80mm, longitudinal SGM-50%-50: 50%, 50mm, longitudinal SGM-100%-50: 100%, 50mm, longitudinal SGMT-10%-25: +/-2.5mm, 0-25mm, transverse SG models – English units: measuring range, gage length, direction SG-20%-2: 20%, 2in, longitudinal SG-20%-1.4: 20%, 1.4in, longitudinal SG-20%-1: 20%, 1in, longitudinal SG-20%-0.5: 20%, 0.5in, longitudinal SG-50%-2: 50%, 2in, longitudinal SGT-10%-1: +/- 0.1in, 0-1in, transverse

Extensometers measure strain, the change in length of a specimen divided by the original length (gage length) of the specimen, by means of knife edges that contact the sample. This series of extensometers comprises strain gage devices.
The models in this series of extensometer can be used to measure either longitudinal or transverse strain, or can be used in combination for determining ‘r’-value and Poisson’s ratio.

Features & Benefits

  • Mechanical overtravel stops in both directions
  • Cable stops are used for overtravel where required. Cable stops are contained fully between the arms of the extensometer and do not hang below, where they can interfere with fixturing – especially during compression testing
  • Standard units meet existing ASTM class B-1 and ISO 9513, class 0,5 requirements for accuracy
  • Hardened tool steel knife edges are easily replaced. A spare set comes with every extensometer
  • Temperature options extend from as low as -265°C/-450°F to 200°C/400°F
  • Includes high quality foam case
  • Replaceable arms and spacers for ease of repair. This also allows changing the gage length for different test requirements
  • Standard quick attach kit allows one-hand mounting to specimens

Specifications

SGM models – Metric units: measuring range, gage length, direction

  • SGM-20%-50: 20%, 50mm, longitudinal
  • SGM-20%-25: 20%, 25mm, longitudinal
  • SGM-20%-80: 20%, 80mm, longitudinal
  • SGM-50%-80: 50%, 80mm, longitudinal
  • SGM-50%-50: 50%, 50mm, longitudinal
  • SGM-100%-50: 100%, 50mm, longitudinal
  • SGMT-10%-25: +/-2.5mm, 0-25mm, transverse

SG models – English units: measuring range, gage length, direction

  • SG-20%-2: 20%, 2in, longitudinal
  • SG-20%-1.4: 20%, 1.4in, longitudinal
  • SG-20%-1: 20%, 1in, longitudinal
  • SG-20%-0.5: 20%, 0.5in, longitudinal
  • SG-50%-2: 50%, 2in, longitudinal
  • SGT-10%-1: +/- 0.1in, 0-1in, transverse
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name Strain Gage Type Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Extension rod, 1”, 5/16-18M/F - G1031-2 - Mark-10 Corporation
Specs
Test Fixture Type Tension Rod
View Details
Hydraulic Test Bench - HTC-300 - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
Specs
Operation Hydraulic
View Details
ARGUS -  - Trilion Quality Systems
Trilion Quality Systems
View Details
 - 100 mm Compression Plate - Mecmesin Corporation
Mecmesin Corporation
Specs
Test Fixture Type Test Fixture / Holder
Application Compression
Capacity 4496 lbs (2039 kg)
View Details