Tinius Olsen, Inc. 500LC Laser Extensometer

Description
The Tinius Olsen model 500LC non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact between the extensometer and the sample, the 500LC is also ideal for measuring the elongation of fragile samples where such contact could induce a premature sample break. The model 500LC uses a low power helium neon laser with precision optical components and a dedicated 16-bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the specimen. An additional benefit of using laser technology is its ability to scan the test specimen through the glass viewing window of an environmental test chamber. Elongation characteristics can then be evaluated from –70-300°C. Measuring Extension Preparation of the test specimen is quick and easy. A punch is supplied to cut narrow strips of adhesive reflective tape. The gage length is defined by attaching these two reflective strips to the sample. Any gage length can be used and this is accurately measured by the laser at the start of the test. When force is applied to the sample, the laser scanning beam will measure the separation of the reflective gage marks at a scan rate of 320 scans per second. Unlike other non-contacting extensometers, if the scanning beam is interrupted for any reason, elongation measurements will automatically be corrected when normal operation is resumed. Specifications Range of measurement: Up to 600mm/23.6in Gage lengths: 10mm/0.39in to full scan Accuracy: 1% on 25mm gage length, BS5214 grade D Resolution: 0.012mm/0.000472in with filtering Optical scan: 320 scans per second/90 degrees Dimensions (HxWxD): 320 x 111 x 180mm/32 x 4.4 x 7.9in Weight: 7kg/15.5lb
Description
The Tinius Olsen model 500LC non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact between the extensometer and the sample, the 500LC is also ideal for measuring the elongation of fragile samples where such contact could induce a premature sample break. The model 500LC uses a low power helium neon laser with precision optical components and a dedicated 16-bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the specimen. An additional benefit of using laser technology is its ability to scan the test specimen through the glass viewing window of an environmental test chamber. Elongation characteristics can then be evaluated from –70-300°C. Measuring Extension Preparation of the test specimen is quick and easy. A punch is supplied to cut narrow strips of adhesive reflective tape. The gage length is defined by attaching these two reflective strips to the sample. Any gage length can be used and this is accurately measured by the laser at the start of the test. When force is applied to the sample, the laser scanning beam will measure the separation of the reflective gage marks at a scan rate of 320 scans per second. Unlike other non-contacting extensometers, if the scanning beam is interrupted for any reason, elongation measurements will automatically be corrected when normal operation is resumed. Specifications Range of measurement: Up to 600mm/23.6in Gage lengths: 10mm/0.39in to full scan Accuracy: 1% on 25mm gage length, BS5214 grade D Resolution: 0.012mm/0.000472in with filtering Optical scan: 320 scans per second/90 degrees Dimensions (HxWxD): 320 x 111 x 180mm/32 x 4.4 x 7.9in Weight: 7kg/15.5lb

Suppliers

Company
Product
Description
Supplier Links
500LC Laser Extensometer -  - Tinius Olsen, Inc.
Horsham, PA, United States
500LC Laser Extensometer
500LC Laser Extensometer
The Tinius Olsen model 500LC non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact between the extensometer and the sample, the 500LC is also ideal for measuring the elongation of fragile samples where such contact could induce a premature sample break. The model 500LC uses a low power helium neon laser with precision optical components and a dedicated 16-bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the specimen. An additional benefit of using laser technology is its ability to scan the test specimen through the glass viewing window of an environmental test chamber. Elongation characteristics can then be evaluated from –70-300°C. Measuring Extension Preparation of the test specimen is quick and easy. A punch is supplied to cut narrow strips of adhesive reflective tape. The gage length is defined by attaching these two reflective strips to the sample. Any gage length can be used and this is accurately measured by the laser at the start of the test. When force is applied to the sample, the laser scanning beam will measure the separation of the reflective gage marks at a scan rate of 320 scans per second. Unlike other non-contacting extensometers, if the scanning beam is interrupted for any reason, elongation measurements will automatically be corrected when normal operation is resumed. Specifications Range of measurement: Up to 600mm/23.6in Gage lengths: 10mm/0.39in to full scan Accuracy: 1% on 25mm gage length, BS5214 grade D Resolution: 0.012mm/0.000472in with filtering Optical scan: 320 scans per second/90 degrees Dimensions (HxWxD): 320 x 111 x 180mm/32 x 4.4 x 7.9in Weight: 7kg/15.5lb

The Tinius Olsen model 500LC non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact between the extensometer and the sample, the 500LC is also ideal for measuring the elongation of fragile samples where such contact could induce a premature sample break.
The model 500LC uses a low power helium neon laser with precision optical components and a dedicated 16-bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the specimen.
An additional benefit of using laser technology is its ability to scan the test specimen through the glass viewing window of an environmental test chamber. Elongation characteristics can then be evaluated from –70-300°C.

Measuring Extension

Preparation of the test specimen is quick and easy. A punch is supplied to cut narrow strips of adhesive reflective tape. The gage length is defined by attaching these two reflective strips to the sample. Any gage length can be used and this is accurately measured by the laser at the start of the test.
When force is applied to the sample, the laser scanning beam will measure the separation of the reflective gage marks at a scan rate of 320 scans per second.
Unlike other non-contacting extensometers, if the scanning beam is interrupted for any reason, elongation measurements will automatically be corrected when normal operation is resumed.

Specifications

  • Range of measurement: Up to 600mm/23.6in
  • Gage lengths: 10mm/0.39in to full scan
  • Accuracy: 1% on 25mm gage length, BS5214 grade D
  • Resolution: 0.012mm/0.000472in with filtering
  • Optical scan: 320 scans per second/90 degrees
  • Dimensions (HxWxD): 320 x 111 x 180mm/32 x 4.4 x 7.9in
  • Weight: 7kg/15.5lb
Supplier's Site

Technical Specifications

  Tinius Olsen, Inc.
Product Category Product and Material Test Fixtures and Accessories
Product Name 500LC Laser Extensometer
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Chambers -  - inTEST Thermal Solutions
inTEST Thermal Solutions
View Details
Robotic Automated Part Loading and Unloading - RobotiX - North Star Imaging, Inc.
Specs
Test Fixture Type Robotic system
Operation Electric
View Details
Full Range Of Test Stands And Ancillary Equipment -  - Froude, Inc.
Specs
Test Fixture Type Test Stand
Application Endurance testing, Performance testing, Quality assurance
View Details