Timken Company (The) Wear-Resistant Bearings

Description
Wear-resistant bearings for wind-energy applications are designed to reduce life-limiting wear problems including micropitting on main shaft spherical roller bearings and micropitting, smearing and brittle flaking on wind turbine gearbox bearings. Wear-resistant bearings also provide up to 3.5 times greater L10 life for main-shaft and gearbox bearings. Design Attributes In-house developed wear-resistant coating and bearing materials help defeat the adhesive wear mechanisms that cause smearing, micropitting and fretting The unique coating forms barriers to adhesive wear during brief periods of lube starvation Specially-designed rollers remove shoulders around debris craters on raceways and reduce surface roughness on the ring raceways Rollers polish ring raceways which reduces Ra (surface finish), increases λ (lambda), reduces rolling torque and increases efficiency Applications Wind turbine main-shaft and gearbox bearings
Description
Wear-resistant bearings for wind-energy applications are designed to reduce life-limiting wear problems including micropitting on main shaft spherical roller bearings and micropitting, smearing and brittle flaking on wind turbine gearbox bearings. Wear-resistant bearings also provide up to 3.5 times greater L10 life for main-shaft and gearbox bearings. Design Attributes In-house developed wear-resistant coating and bearing materials help defeat the adhesive wear mechanisms that cause smearing, micropitting and fretting The unique coating forms barriers to adhesive wear during brief periods of lube starvation Specially-designed rollers remove shoulders around debris craters on raceways and reduce surface roughness on the ring raceways Rollers polish ring raceways which reduces Ra (surface finish), increases λ (lambda), reduces rolling torque and increases efficiency Applications Wind turbine main-shaft and gearbox bearings

Suppliers

Company
Product
Description
Supplier Links
Wear-Resistant Bearings -  - Timken Company (The)
Canton, OH, USA
Wear-Resistant Bearings
Wear-Resistant Bearings
Wear-resistant bearings for wind-energy applications are designed to reduce life-limiting wear problems including micropitting on main shaft spherical roller bearings and micropitting, smearing and brittle flaking on wind turbine gearbox bearings. Wear-resistant bearings also provide up to 3.5 times greater L10 life for main-shaft and gearbox bearings. Design Attributes In-house developed wear-resistant coating and bearing materials help defeat the adhesive wear mechanisms that cause smearing, micropitting and fretting The unique coating forms barriers to adhesive wear during brief periods of lube starvation Specially-designed rollers remove shoulders around debris craters on raceways and reduce surface roughness on the ring raceways Rollers polish ring raceways which reduces Ra (surface finish), increases λ (lambda), reduces rolling torque and increases efficiency Applications Wind turbine main-shaft and gearbox bearings

Wear-resistant bearings for wind-energy applications are designed to reduce life-limiting wear problems including micropitting on main shaft spherical roller bearings and micropitting, smearing and brittle flaking on wind turbine gearbox bearings. Wear-resistant bearings also provide up to 3.5 times greater L10 life for main-shaft and gearbox bearings.

Design Attributes

  • In-house developed wear-resistant coating and bearing materials help defeat the adhesive wear mechanisms that cause smearing, micropitting and fretting
  • The unique coating forms barriers to adhesive wear during brief periods of lube starvation
  • Specially-designed rollers remove shoulders around debris craters on raceways and reduce surface roughness on the ring raceways
  • Rollers polish ring raceways which reduces Ra (surface finish), increases Λ (lambda), reduces rolling torque and increases efficiency

Applications

  • Wind turbine main-shaft and gearbox bearings
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Name Wear-Resistant Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details