Timken Company (The) Bearing SM-1211-KTS-COL

Description
LOCKING COLLER BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY
Description
LOCKING COLLER BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 99527610 - Radwell International
Willingboro, NJ, United States
Bearing
99527610
Bearing 99527610
LOCKING COLLER BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY

LOCKING COLLER BEARING ROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 99527610
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6265-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.7501 inch (19.053 mm)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Rotation - Cross Roller Ring - RBU2508UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details