Timken Company (The) Bearing RCB-162117

Description
NEEDLE ROLLER BEARING, DRWAN CUP, 1IN BORE, 1.312IN OD, 1.06IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, DRWAN CUP, 1IN BORE, 1.312IN OD, 1.06IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 12959754 - Radwell International
Willingboro, NJ, United States
Bearing
12959754
Bearing 12959754
NEEDLE ROLLER BEARING, DRWAN CUP, 1IN BORE, 1.312IN OD, 1.06IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, DRWAN CUP, 1IN BORE, 1.312IN OD, 1.06IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 12959754
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details