Timken Company (The) Pillow Block/Bearing Housing RA112RR

Description
WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - 1.7500 IN ID, 85 MM OD, 30.18 MM WIDTH, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY
Description
WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - 1.7500 IN ID, 85 MM OD, 30.18 MM WIDTH, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19456738 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19456738
Pillow Block/Bearing Housing 19456738
WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - 1.7500 IN ID, 85 MM OD, 30.18 MM WIDTH, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY

WIDE INNER RING AND HOUSED UNITS,BALL INSERT BEARING - 1.7500 IN ID, 85 MM OD, 30.18 MM WIDTH, ROUND BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19456738
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP203 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508999 - RS Components, Ltd.
Specs
Shaft Diameter 2.17 inch (55 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details