Timken Company (The) Pillow Block/Bearing Housing PBS1 1/4

Description
BALL BEARING, PILLOW BLOCK, 1.2500 IN BORE, 6.5000IN OVERALL LENGTH, 3.7188IN OVERALL HEIGHT, 3930 RPM, TWO-BOLT BASE, LIGHT DUTY, STEEL, ECCENTRIC COLLAR, CONTACT/LIP, FIXED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, PILLOW BLOCK, 1.2500 IN BORE, 6.5000IN OVERALL LENGTH, 3.7188IN OVERALL HEIGHT, 3930 RPM, TWO-BOLT BASE, LIGHT DUTY, STEEL, ECCENTRIC COLLAR, CONTACT/LIP, FIXED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19380498 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19380498
Pillow Block/Bearing Housing 19380498
BALL BEARING, PILLOW BLOCK, 1.2500 IN BORE, 6.5000IN OVERALL LENGTH, 3.7188IN OVERALL HEIGHT, 3930 RPM, TWO-BOLT BASE, LIGHT DUTY, STEEL, ECCENTRIC COLLAR, CONTACT/LIP, FIXED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, PILLOW BLOCK, 1.2500 IN BORE, 6.5000IN OVERALL LENGTH, 3.7188IN OVERALL HEIGHT, 3930 RPM, TWO-BOLT BASE, LIGHT DUTY, STEEL, ECCENTRIC COLLAR, CONTACT/LIP, FIXED, UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19380498
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details