Timken Company (The) Pillow Block/Bearing Housing PB 1/2

Description
PILLOW BLOCK BALL BEARING, 2 BOLT, 0.5000IN BORE, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BALL BEARING, 2 BOLT, 0.5000IN BORE, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 19408328 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
19408328
Pillow Block/Bearing Housing 19408328
PILLOW BLOCK BALL BEARING, 2 BOLT, 0.5000IN BORE, STEEL. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BALL BEARING, 2 BOLT, 0.5000IN BORE, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 19408328
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

20mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BJE13A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details