Timken Company (The) One-Row Cylindrical Bearings N (RIN, RN)

Description
These bearings carry radial load only and can accommodate both expansion and contraction. The relative axial displacement of one ring to the other occurs with minimum friction while the bearing is rotating. Type N bearings may be used in one or two positions for shaft support if other means of axial location are provided. The outer ring has a cylindrical bore without ribs and the inner ring incorporates two ribs. Size range: 80 mm to 2000 mm OD Design Attributes Design has a cylindrical outer ring and two ribs on the inner ring, making type N bearings well suited for use as floating bearings. Separable components simplify mounting and removal. Accommodates axial expansion and contraction. Provides axial displacement between rings with minimum friction while rotating. Supports heavy radial loads. Not suitable for applications with thrust loads. Applications Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power generation equipment such as pulverizers, gearboxes and gear drives Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives
Description
These bearings carry radial load only and can accommodate both expansion and contraction. The relative axial displacement of one ring to the other occurs with minimum friction while the bearing is rotating. Type N bearings may be used in one or two positions for shaft support if other means of axial location are provided. The outer ring has a cylindrical bore without ribs and the inner ring incorporates two ribs. Size range: 80 mm to 2000 mm OD Design Attributes Design has a cylindrical outer ring and two ribs on the inner ring, making type N bearings well suited for use as floating bearings. Separable components simplify mounting and removal. Accommodates axial expansion and contraction. Provides axial displacement between rings with minimum friction while rotating. Supports heavy radial loads. Not suitable for applications with thrust loads. Applications Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power generation equipment such as pulverizers, gearboxes and gear drives Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives

Suppliers

Company
Product
Description
Supplier Links
One-Row Cylindrical Bearings - N (RIN, RN) - Timken Company (The)
Canton, OH, USA
One-Row Cylindrical Bearings
N (RIN, RN)
One-Row Cylindrical Bearings N (RIN, RN)
These bearings carry radial load only and can accommodate both expansion and contraction. The relative axial displacement of one ring to the other occurs with minimum friction while the bearing is rotating. Type N bearings may be used in one or two positions for shaft support if other means of axial location are provided. The outer ring has a cylindrical bore without ribs and the inner ring incorporates two ribs. Size range: 80 mm to 2000 mm OD Design Attributes Design has a cylindrical outer ring and two ribs on the inner ring, making type N bearings well suited for use as floating bearings. Separable components simplify mounting and removal. Accommodates axial expansion and contraction. Provides axial displacement between rings with minimum friction while rotating. Supports heavy radial loads. Not suitable for applications with thrust loads. Applications Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns Power generation equipment such as pulverizers, gearboxes and gear drives Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives

These bearings carry radial load only and can accommodate both expansion and contraction. The relative axial displacement of one ring to the other occurs with minimum friction while the bearing is rotating. Type N bearings may be used in one or two positions for shaft support if other means of axial location are provided. The outer ring has a cylindrical bore without ribs and the inner ring incorporates two ribs.

Size range: 80 mm to 2000 mm OD

Design Attributes

  • Design has a cylindrical outer ring and two ribs on the inner ring, making type N bearings well suited for use as floating bearings.
  • Separable components simplify mounting and removal.
  • Accommodates axial expansion and contraction.
  • Provides axial displacement between rings with minimum friction while rotating.
  • Supports heavy radial loads.
  • Not suitable for applications with thrust loads.

Applications

  • Cement making equipment such as crushers; vertical, ball and rolling mills; conveyor drives; gear reducers, spherical pillow blocks; trunnions and rotary kilns
  • Power generation equipment such as pulverizers, gearboxes and gear drives
  • Oilfield equipment such as mud pumps, drawworks, swivels, block hooks, crown blocks, traveling blocks and top drives
Supplier's Site

Technical Specifications

  Timken Company (The)
Product Category Roller Bearings
Product Number N (RIN, RN)
Product Name One-Row Cylindrical Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU17013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 6.6929 inch (170.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Sprag Clutch Bearings - 1845752 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details