Timken Company (The) Cam Follower CRSB-36

Description
CAM FOLLOWER 2-1/4IN OD SEALED 7/8-14UNF. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER 2-1/4IN OD SEALED 7/8-14UNF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 34110260 - Radwell International
Willingboro, NJ, United States
Cam Follower
34110260
Cam Follower 34110260
CAM FOLLOWER 2-1/4IN OD SEALED 7/8-14UNF. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER 2-1/4IN OD SEALED 7/8-14UNF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 34110260
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-3 1/2-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-3/8-XB-SS - CR-1-3/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 2682 lbs (1216 kg)
Bearing Material Stainless
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Rotation - Roller Follower - NAST12ZZUU - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details