Timken Company (The) Cam Follower CRSB-20

Description
CAM FOLLOWER, 1.25 IN ROLLER DIAMETER, 0.75 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 1.25 IN STUD LENGTH, NEELDE ROLLER, SEALED, HEX HEAD, 1/2-20 THREAD, 5240 LBF RADIAL DYNAMIC LAOD, 6810 LBF RADIAL STATIC LOAD, 2600 RPM, INNER RING, OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 1.25 IN ROLLER DIAMETER, 0.75 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 1.25 IN STUD LENGTH, NEELDE ROLLER, SEALED, HEX HEAD, 1/2-20 THREAD, 5240 LBF RADIAL DYNAMIC LAOD, 6810 LBF RADIAL STATIC LOAD, 2600 RPM, INNER RING, OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 12959744 - Radwell International
Willingboro, NJ, United States
Cam Follower
12959744
Cam Follower 12959744
CAM FOLLOWER, 1.25 IN ROLLER DIAMETER, 0.75 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 1.25 IN STUD LENGTH, NEELDE ROLLER, SEALED, HEX HEAD, 1/2-20 THREAD, 5240 LBF RADIAL DYNAMIC LAOD, 6810 LBF RADIAL STATIC LOAD, 2600 RPM, INNER RING, OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 1.25 IN ROLLER DIAMETER, 0.75 IN ROLLER WIDTH, 0.25 IN STUD DIAMETER, 1.25 IN STUD LENGTH, NEELDE ROLLER, SEALED, HEX HEAD, 1/2-20 THREAD, 5240 LBF RADIAL DYNAMIC LAOD, 6810 LBF RADIAL STATIC LOAD, 2600 RPM, INNER RING, OXIDE FINISH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 12959744
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF3712 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.3750 inch (9.52 mm)
Thread Length 0.3125 inch (7.94 mm)
View Details
Rotation - Cam Follower - CF5R-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-2 1/4-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XBC-SS SERIES Stud Type Crowned Hex Head Stainless, BCR-11/2-XBC-SS - BCR-11/2-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details