Timken Company (The) Cam Follower CRSB-10-1

Description
TIMKEN , CRSB-10-1 , CRSB101, CAM FOLLOWER, 0.6250IN ROLLER DIAMETER, 0.4375IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TIMKEN , CRSB-10-1 , CRSB101, CAM FOLLOWER, 0.6250IN ROLLER DIAMETER, 0.4375IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 61602928 - Radwell International
Willingboro, NJ, United States
Cam Follower
61602928
Cam Follower 61602928
TIMKEN , CRSB-10-1 , CRSB101, CAM FOLLOWER, 0.6250IN ROLLER DIAMETER, 0.4375IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

TIMKEN , CRSB-10-1 , CRSB101, CAM FOLLOWER, 0.6250IN ROLLER DIAMETER, 0.4375IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 61602928
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF-SFU-12-1 - THK America, Inc.
Specs
Bearing Surface Easy-Mounting Type (CF-SFU)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed - CCFH 5/8 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 1.02 inch (26 mm)
View Details