Timken Company (The) Cam Follower CRS-32

Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, 2-INCH ROLLER DIAMETER, 2-INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, 2-INCH ROLLER DIAMETER, 2-INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 88963149 - Radwell International
Willingboro, NJ, United States
Cam Follower
88963149
Cam Follower 88963149
DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, 2-INCH ROLLER DIAMETER, 2-INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CAM FOLLOWER, 2-INCH ROLLER DIAMETER, 2-INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 88963149
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Type Cam Follower Crowned with Hex Head - CCFH 1 5/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Bearing Surface Crowned
Design Units Inch
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Rotation - Roller Follower - NAST12ZZR - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details