Timken Company (The) Cam Follower CRS-26

Description
CAM FOLLOWER, STANDARD STUD, SEALED/SLOTTED, INCH, STEEL, 1-5/8" ROLLER DIAMETER, 0.875" ROLLER WIDTH, 1-1/2" STUD LENGTH, 5/8" THREAD SIZE, 2-13/32" OVERALL LENGTH, 0.625" STUD DIAMETER . FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, STANDARD STUD, SEALED/SLOTTED, INCH, STEEL, 1-5/8" ROLLER DIAMETER, 0.875" ROLLER WIDTH, 1-1/2" STUD LENGTH, 5/8" THREAD SIZE, 2-13/32" OVERALL LENGTH, 0.625" STUD DIAMETER . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 98767751 - Radwell International
Willingboro, NJ, United States
Cam Follower
98767751
Cam Follower 98767751
CAM FOLLOWER, STANDARD STUD, SEALED/SLOTTED, INCH, STEEL, 1-5/8" ROLLER DIAMETER, 0.875" ROLLER WIDTH, 1-1/2" STUD LENGTH, 5/8" THREAD SIZE, 2-13/32" OVERALL LENGTH, 0.625" STUD DIAMETER . FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, STANDARD STUD, SEALED/SLOTTED, INCH, STEEL, 1-5/8" ROLLER DIAMETER, 0.875" ROLLER WIDTH, 1-1/2" STUD LENGTH, 5/8" THREAD SIZE, 2-13/32" OVERALL LENGTH, 0.625" STUD DIAMETER . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 98767751
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Hex Drive - CFH 1 7/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-2-3/4-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Polymer 1 1/2 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud - S7NSRY-063150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 300 lbs (136 kg)
Outside Diameter 1.5 inch (38.1 mm)
View Details
Rotation - Cam Follower - CFT20 - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details