Timken Company (The) Bearing 46780TD

Description
DISCONTINUED BY MANUFACTURER, DOUBLE CONE, DOUBLE ROW, STANDARD PRECISION, 6.25 INCH BORE, 3 INCH WIDTH, FOR TAPERED ROLLER BEARING, TAPERED BORE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DOUBLE CONE, DOUBLE ROW, STANDARD PRECISION, 6.25 INCH BORE, 3 INCH WIDTH, FOR TAPERED ROLLER BEARING, TAPERED BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 53663342 - Radwell International
Willingboro, NJ, United States
Bearing
53663342
Bearing 53663342
DISCONTINUED BY MANUFACTURER, DOUBLE CONE, DOUBLE ROW, STANDARD PRECISION, 6.25 INCH BORE, 3 INCH WIDTH, FOR TAPERED ROLLER BEARING, TAPERED BORE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DOUBLE CONE, DOUBLE ROW, STANDARD PRECISION, 6.25 INCH BORE, 3 INCH WIDTH, FOR TAPERED ROLLER BEARING, TAPERED BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 53663342
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845740 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details