Timken Company (The) Bearing 46162

Description
TAPERED ROLLER BEARING, IMPERIAL, SINGLE CONE <4 OD, CAGE TYPE STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, IMPERIAL, SINGLE CONE <4 OD, CAGE TYPE STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88779841 - Radwell International
Willingboro, NJ, United States
Bearing
88779841
Bearing 88779841
TAPERED ROLLER BEARING, IMPERIAL, SINGLE CONE <4 OD, CAGE TYPE STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, IMPERIAL, SINGLE CONE <4 OD, CAGE TYPE STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88779841
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details