Timken Company (The) Bearing 4559

Description
TAPERED ROLLER BEARING, D - BORE: 1.7717 IN, 45.001 MM, B - CONE WIDTH: 1.5810 IN, 40.157 MM. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, D - BORE: 1.7717 IN, 45.001 MM, B - CONE WIDTH: 1.5810 IN, 40.157 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 88779796 - Radwell International
Willingboro, NJ, United States
Bearing
88779796
Bearing 88779796
TAPERED ROLLER BEARING, D - BORE: 1.7717 IN, 45.001 MM, B - CONE WIDTH: 1.5810 IN, 40.157 MM. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, D - BORE: 1.7717 IN, 45.001 MM, B - CONE WIDTH: 1.5810 IN, 40.157 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 88779796
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-100 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 30.0000 inch (762.000 mm)
Overall Width 56.0000 inch (1422.399 mm)
View Details
Rotation - Cross Roller Ring - RBU15013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details