Timken Company (The) Seal 416229

Description
NITRILE OIL SEAL, SOLID, 6.5 INCH SHAFT DIAMETER, 8.009 INCH OUTER DIAMETER, .625 INCH OVERALL WIDTH, 41 DESIGN, NBR LIP MATERIAL, MULTI-LIP WITH SPRING, -40 TO 225 DEGREES F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
NITRILE OIL SEAL, SOLID, 6.5 INCH SHAFT DIAMETER, 8.009 INCH OUTER DIAMETER, .625 INCH OVERALL WIDTH, 41 DESIGN, NBR LIP MATERIAL, MULTI-LIP WITH SPRING, -40 TO 225 DEGREES F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 27175198 - Radwell International
Willingboro, NJ, United States
NITRILE OIL SEAL, SOLID, 6.5 INCH SHAFT DIAMETER, 8.009 INCH OUTER DIAMETER, .625 INCH OVERALL WIDTH, 41 DESIGN, NBR LIP MATERIAL, MULTI-LIP WITH SPRING, -40 TO 225 DEGREES F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

NITRILE OIL SEAL, SOLID, 6.5 INCH SHAFT DIAMETER, 8.009 INCH OUTER DIAMETER, .625 INCH OVERALL WIDTH, 41 DESIGN, NBR LIP MATERIAL, MULTI-LIP WITH SPRING, -40 TO 225 DEGREES F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 27175198
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Seal SET - EADS-F-D80-80G - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Screw Conveyor Seal - HB Series - Woodex MECO Industries
Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - Type C Seal Head - Hi-Tech Seals, Inc.
Specs
Mechanical Seal Type Single
Seal Design Metal Bellows
Spring Element Single Spring
View Details