Timken Company (The) Bearing 3979

Description
ROLLER BEARING CONE, TAPERED, 2.25 INCH BORE, 1.183 INCH CONE WIDTH, CHROME STEEL, 4 INCH OUTER CONE DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 2.25 INCH BORE, 1.183 INCH CONE WIDTH, CHROME STEEL, 4 INCH OUTER CONE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 22553347 - Radwell International
Willingboro, NJ, United States
Bearing
22553347
Bearing 22553347
ROLLER BEARING CONE, TAPERED, 2.25 INCH BORE, 1.183 INCH CONE WIDTH, CHROME STEEL, 4 INCH OUTER CONE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 2.25 INCH BORE, 1.183 INCH CONE WIDTH, CHROME STEEL, 4 INCH OUTER CONE DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 22553347
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40035UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details