Timken Company (The) Bearing 387A

Description
ROLLER BEARING, TAPERED, 3-1/2 INCH OUTER DIAMETER, 2-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 24100 LBF STATIC. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 3-1/2 INCH OUTER DIAMETER, 2-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 24100 LBF STATIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 15255080 - Radwell International
Willingboro, NJ, United States
Bearing
15255080
Bearing 15255080
ROLLER BEARING, TAPERED, 3-1/2 INCH OUTER DIAMETER, 2-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 24100 LBF STATIC. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 3-1/2 INCH OUTER DIAMETER, 2-1/4 INCH BORE, 7/8 INCH CONE WIDTH, 24100 LBF STATIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 15255080
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB25040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
Crossed Roller Bearings - CRBB Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details