Timken Company (The) Bearing 368-20024

Description
368 CONE, TAPERED ROLLER BEARING CONE, ABMA PRECISION RATING: CLASS 2, BEARING MATERIAL: CHROME STEEL, FINISH COATING: UNCOATED. FREE 2 YEAR RADWELL WARRANTY
Description
368 CONE, TAPERED ROLLER BEARING CONE, ABMA PRECISION RATING: CLASS 2, BEARING MATERIAL: CHROME STEEL, FINISH COATING: UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 226762774 - Radwell International
Willingboro, NJ, United States
Bearing
226762774
Bearing 226762774
368 CONE, TAPERED ROLLER BEARING CONE, ABMA PRECISION RATING: CLASS 2, BEARING MATERIAL: CHROME STEEL, FINISH COATING: UNCOATED. FREE 2 YEAR RADWELL WARRANTY

368 CONE, TAPERED ROLLER BEARING CONE, ABMA PRECISION RATING: CLASS 2, BEARING MATERIAL: CHROME STEEL, FINISH COATING: UNCOATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 226762774
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Rotation - Cross Roller Ring - RBU13025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details
.1900 in. ID, .6250 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2960 lbs (1342 kg)
View Details