Timken Company (The) Bearing 3490

Description
TAPERED ROLLER BEARING CONE,1.5000 IN ID, 1.1721 IN CONE WIDTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING CONE,1.5000 IN ID, 1.1721 IN CONE WIDTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27175580 - Radwell International
Willingboro, NJ, United States
Bearing
27175580
Bearing 27175580
TAPERED ROLLER BEARING CONE,1.5000 IN ID, 1.1721 IN CONE WIDTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING CONE,1.5000 IN ID, 1.1721 IN CONE WIDTH, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27175580
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Rotation - Cross Roller Ring - RB25025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details