Timken Company (The) Bearing 3420

Description
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.1250 INCH OUTSIDE DIAMETER, 0.9375 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.1250 INCH OUTSIDE DIAMETER, 0.9375 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27175556 - Radwell International
Willingboro, NJ, United States
Bearing
27175556
Bearing 27175556
ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.1250 INCH OUTSIDE DIAMETER, 0.9375 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CUP, TAPERED, SINGLE CUP, 3.1250 INCH OUTSIDE DIAMETER, 0.9375 INCH WIDTH, CHROME STEEL, NON-FLANGED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27175556
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
0.875 in. ID, 1.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 69000 lbs (31293 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.7559 inch (70.000 mm)
View Details