Timken Company (The) Bearing 3310892KA1

Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 685.8 MM BORE, 352.425 MM INNER RING, 355.6 MM OUTER RING. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 685.8 MM BORE, 352.425 MM INNER RING, 355.6 MM OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19400761 - Radwell International
Willingboro, NJ, United States
Bearing
19400761
Bearing 19400761
DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 685.8 MM BORE, 352.425 MM INNER RING, 355.6 MM OUTER RING. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TAPERED ROLLER BEARING, 685.8 MM BORE, 352.425 MM INNER RING, 355.6 MM OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19400761
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU42UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-3-1/2-4 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 3200 lbs (1451 kg)
Dynamic Radial 8900 lbs (4036 kg)
View Details
Roller Bearings - 2482852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6693 inch (17.000 mm)
View Details