Timken Company (The) Seal 330663

Description
OIL SEAL, 1.375 INCH SHAFT DIAMETER, 1.878 INCH OUTSIDE DIAMETER, 0.312 OVERALL WIDTH, 33 DESIGN, NITRILE RUBBER LIP MATERIAL, SOLID, 3000 FPM, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
Description
OIL SEAL, 1.375 INCH SHAFT DIAMETER, 1.878 INCH OUTSIDE DIAMETER, 0.312 OVERALL WIDTH, 33 DESIGN, NITRILE RUBBER LIP MATERIAL, SOLID, 3000 FPM, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 27174993 - Radwell International
Willingboro, NJ, United States
OIL SEAL, 1.375 INCH SHAFT DIAMETER, 1.878 INCH OUTSIDE DIAMETER, 0.312 OVERALL WIDTH, 33 DESIGN, NITRILE RUBBER LIP MATERIAL, SOLID, 3000 FPM, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, 1.375 INCH SHAFT DIAMETER, 1.878 INCH OUTSIDE DIAMETER, 0.312 OVERALL WIDTH, 33 DESIGN, NITRILE RUBBER LIP MATERIAL, SOLID, 3000 FPM, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 27174993
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Soft Face Mechanical Seal - OFS Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Spring Element Multi-spring
Shaft Speed 290 rpm
View Details
Carbon Face Mechanical Seals -  - Technetics Group
Specs
Seal Design Metal Bellows
Seal Application Pump; Cryogenic Seal; Propulsion Engine & APU Shaft Sealing, Gearboxes, Power Generators, Wind Turbines, Drilling Machinery, Compressors
Rubbing Speed 29500 ft/min (14986 cm/sec)
View Details
Seal SET - EADS-F-D50-70A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Seals -  - BellowsTech, an MW Industries company
BellowsTech, an MW Industries company
Specs
Mechanical Seal Type Single
Seal Design Metal Bellows
Spring Element Single Spring
View Details