Timken Company (The) Bearing 31594

Description
BEARING TAPERED ROLLER, CONE SHAPE, 1.3750IN ID, 1.1250IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING TAPERED ROLLER, CONE SHAPE, 1.3750IN ID, 1.1250IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 20348561 - Radwell International
Willingboro, NJ, United States
Bearing
20348561
Bearing 20348561
BEARING TAPERED ROLLER, CONE SHAPE, 1.3750IN ID, 1.1250IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING TAPERED ROLLER, CONE SHAPE, 1.3750IN ID, 1.1250IN CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 20348561
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU18025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details