Timken Company (The) Bearing 30306

Description
TAPERED ROLLER BEARING ASSEMBLY,30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 16 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING ASSEMBLY,30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 16 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27183509 - Radwell International
Willingboro, NJ, United States
Bearing
27183509
Bearing 27183509
TAPERED ROLLER BEARING ASSEMBLY,30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 16 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING ASSEMBLY,30 MM BORE, 72 MM OD, 19 MM CONE WIDTH, 16 MM CUP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27183509
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details
Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details