Timken Company (The) Bearing 30207M-9\KM1

Description
TIMKEN , 30207M-9\KM1, 30207M9KM1, BEARING, TAPERED ROLLER. FREE 2 YEAR RADWELL WARRANTY
Description
TIMKEN , 30207M-9\KM1, 30207M9KM1, BEARING, TAPERED ROLLER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 93830842 - Radwell International
Willingboro, NJ, United States
Bearing
93830842
Bearing 93830842
TIMKEN , 30207M-9\KM1, 30207M9KM1, BEARING, TAPERED ROLLER. FREE 2 YEAR RADWELL WARRANTY

TIMKEN , 30207M-9\KM1, 30207M9KM1, BEARING, TAPERED ROLLER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 93830842
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.5000 inch (12.700 mm)
Overall Width 1.0630 inch (27.000 mm)
View Details
0.3125 in. ID, 0.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 9200 lbs (4172 kg)
View Details
Rotation - Cross Roller Ring - RB30040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details