Timken Company (The) Bearing 29685

Description
BEARING, ROLLER, TAPERED, 73MM ID, 106MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING, ROLLER, TAPERED, 73MM ID, 106MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 21994704 - Radwell International
Willingboro, NJ, United States
Bearing
21994704
Bearing 21994704
BEARING, ROLLER, TAPERED, 73MM ID, 106MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BEARING, ROLLER, TAPERED, 73MM ID, 106MM OD, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 21994704
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Rotation - Cross Roller Ring - RBU5013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details