Timken Company (The) Bearing 29586-20024

Description
ROLLER BEARING, TAPERED CONE, 29500 SERIES, 2.5000" BORE DIAMETER, 1.0000" CONE WIDTH, 1" INNER RING WIDTH, 51100LBF / 29400LBF DYNAMIC LOAD, 36300LBF STATIC LOAD, STEEL, CLASS 2, CHROME STEEL, -65 TO 250 DEGREE F, COMPATIBLE CUPS: 29520 / 29521 / 29522. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED CONE, 29500 SERIES, 2.5000" BORE DIAMETER, 1.0000" CONE WIDTH, 1" INNER RING WIDTH, 51100LBF / 29400LBF DYNAMIC LOAD, 36300LBF STATIC LOAD, STEEL, CLASS 2, CHROME STEEL, -65 TO 250 DEGREE F, COMPATIBLE CUPS: 29520 / 29521 / 29522. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 115386156 - Radwell International
Willingboro, NJ, United States
Bearing
115386156
Bearing 115386156
ROLLER BEARING, TAPERED CONE, 29500 SERIES, 2.5000" BORE DIAMETER, 1.0000" CONE WIDTH, 1" INNER RING WIDTH, 51100LBF / 29400LBF DYNAMIC LOAD, 36300LBF STATIC LOAD, STEEL, CLASS 2, CHROME STEEL, -65 TO 250 DEGREE F, COMPATIBLE CUPS: 29520 / 29521 / 29522. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED CONE, 29500 SERIES, 2.5000" BORE DIAMETER, 1.0000" CONE WIDTH, 1" INNER RING WIDTH, 51100LBF / 29400LBF DYNAMIC LOAD, 36300LBF STATIC LOAD, STEEL, CLASS 2, CHROME STEEL, -65 TO 250 DEGREE F, COMPATIBLE CUPS: 29520 / 29521 / 29522. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 115386156
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
Sprag Clutch Bearings - 1845746 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.9843 inch (25.000 mm)
Outside Diameter 2.0472 inch (52.000 mm)
View Details
Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details