Timken Company (The) Bearing 28995

Description
TAPERED ROLLER BEARING, SINGLE CONE, 4 INCH CUP OUTER DIAMETER, 2.47 INCH BORE, 1 INCH CONE WIDTH, 0.7813 INCH CUP WIDTH, 1 INCH BEARING WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CONE, 4 INCH CUP OUTER DIAMETER, 2.47 INCH BORE, 1 INCH CONE WIDTH, 0.7813 INCH CUP WIDTH, 1 INCH BEARING WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 47491539 - Radwell International
Willingboro, NJ, United States
Bearing
47491539
Bearing 47491539
TAPERED ROLLER BEARING, SINGLE CONE, 4 INCH CUP OUTER DIAMETER, 2.47 INCH BORE, 1 INCH CONE WIDTH, 0.7813 INCH CUP WIDTH, 1 INCH BEARING WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CONE, 4 INCH CUP OUTER DIAMETER, 2.47 INCH BORE, 1 INCH CONE WIDTH, 0.7813 INCH CUP WIDTH, 1 INCH BEARING WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 47491539
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RB2508UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.9843 inch (25.000 mm)
View Details
.3125 in. ID, .7500 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11600 lbs (5261 kg)
View Details