Timken Company (The) Bearing 28158

Description
ROLLER BEARING CONE, TAPERED, 1.57 INCH BORE, .82 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING CONE, TAPERED, 1.57 INCH BORE, .82 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 42039755 - Radwell International
Willingboro, NJ, United States
Bearing
42039755
Bearing 42039755
ROLLER BEARING CONE, TAPERED, 1.57 INCH BORE, .82 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING CONE, TAPERED, 1.57 INCH BORE, .82 INCH CONE WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 42039755
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
Rotation - Cross Roller Ring - RB30025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
0.165 in. ID, 0.4687 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3200 lbs (1451 kg)
View Details