Timken Company (The) Bearing 27689

Description
ROLLER BEARING, TAPERED, 83.345 INNER DIAMETER, 125.412 OUTER DIAMETER, 25.4 MM WIDTH, STEEL, FOR USE W/ (27620) BEARING CUP, (27689-2). FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 83.345 INNER DIAMETER, 125.412 OUTER DIAMETER, 25.4 MM WIDTH, STEEL, FOR USE W/ (27620) BEARING CUP, (27689-2). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 26726244 - Radwell International
Willingboro, NJ, United States
Bearing
26726244
Bearing 26726244
ROLLER BEARING, TAPERED, 83.345 INNER DIAMETER, 125.412 OUTER DIAMETER, 25.4 MM WIDTH, STEEL, FOR USE W/ (27620) BEARING CUP, (27689-2). FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 83.345 INNER DIAMETER, 125.412 OUTER DIAMETER, 25.4 MM WIDTH, STEEL, FOR USE W/ (27620) BEARING CUP, (27689-2). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 26726244
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
.1900 in. ID, .5625 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 3250 lbs (1474 kg)
View Details
Rotation - Cross Roller Ring - RA9008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.5433 inch (90.000 mm)
View Details