Timken Company (The) Bearing 26112-26283-S

Description
BEARING,TAPERED ROLLER BEARING, CUP/CONE, 1-1/8 INCH BORE, 2.83 INCH OD, 0.748 INCH WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING,TAPERED ROLLER BEARING, CUP/CONE, 1-1/8 INCH BORE, 2.83 INCH OD, 0.748 INCH WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 139428441 - Radwell International
Willingboro, NJ, United States
Bearing
139428441
Bearing 139428441
BEARING,TAPERED ROLLER BEARING, CUP/CONE, 1-1/8 INCH BORE, 2.83 INCH OD, 0.748 INCH WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING,TAPERED ROLLER BEARING, CUP/CONE, 1-1/8 INCH BORE, 2.83 INCH OD, 0.748 INCH WIDTH, STAMPED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 139428441
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details