Timken Company (The) Bearing 25877

Description
BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 1.3750 INCH ID, 0.9688 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 1.3750 INCH ID, 0.9688 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 27167356 - Radwell International
Willingboro, NJ, United States
Bearing
27167356
Bearing 27167356
BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 1.3750 INCH ID, 0.9688 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 1.3750 INCH ID, 0.9688 INCH WIDTH, CARBURIZED STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 27167356
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Rotation - Cross Roller Ring - RB11012UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.3307 inch (110.000 mm)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details