Timken Company (The) Bearing 258190025

Description
TAPERED ROLLER BEARING, 1.3125IN BORE, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 1.3125IN BORE, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19419331 - Radwell International
Willingboro, NJ, United States
Bearing
19419331
Bearing 19419331
TAPERED ROLLER BEARING, 1.3125IN BORE, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 1.3125IN BORE, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19419331
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Rotation - Cross Roller Ring - RB35020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 13.7795 inch (350.000 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details