Timken Company (The) Bearing 25580

Description
BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 44.4500 MM ID, 25.4000 MM CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY
Description
BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 44.4500 MM ID, 25.4000 MM CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11701537 - Radwell International
Willingboro, NJ, United States
Bearing
11701537
Bearing 11701537
BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 44.4500 MM ID, 25.4000 MM CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

BEARING CONE, SINGLE CONE, ROLLER BEARING, TAPERED, 44.4500 MM ID, 25.4000 MM CONE WIDTH, STAMPED STEEL CAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 11701537
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Rotation - Cross Roller Ring - RBU3010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.1811 inch (30.000 mm)
View Details
0.5 in. ID, 1 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17900 lbs (8118 kg)
View Details