Timken Company (The) Bearing 2420

Description
TAPERED ROLLER BEARING, SINGLE CUP, 2.6875IN OD, 0.6875IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, SINGLE CUP, 2.6875IN OD, 0.6875IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 7561559 - Radwell International
Willingboro, NJ, United States
Bearing
7561559
Bearing 7561559
TAPERED ROLLER BEARING, SINGLE CUP, 2.6875IN OD, 0.6875IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, 2.6875IN OD, 0.6875IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bearing - 12136381 - Radwell International
Willingboro, NJ, United States
Bearing
12136381
Bearing 12136381
TAPERED ROLLER BEARING, SINGLE CUP, IMPERIAL, 4 OD. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, SINGLE CUP, IMPERIAL, 4 OD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 7561559
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Rotation - Cross Roller Ring - RB10020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details
.6250 in. ID, 1.1875 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 17700 lbs (8027 kg)
View Details