Timken Company (The) Seal 21086-2600

Description
OIL SEAL, SOLID, MODEL 53 DESIGN, MILL-RIGHT V LIP MATERIAL, 4.125 INCH SHAFT DIAMETER, 5.125 INCH OUTER DIAMETER, .500 INCH OVERALL WIDTH, METAL OUTER CASE, 400 DEGREE FARENHEIT OPERATING TEMPERATURE, 7 PSI TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
Description
OIL SEAL, SOLID, MODEL 53 DESIGN, MILL-RIGHT V LIP MATERIAL, 4.125 INCH SHAFT DIAMETER, 5.125 INCH OUTER DIAMETER, .500 INCH OVERALL WIDTH, METAL OUTER CASE, 400 DEGREE FARENHEIT OPERATING TEMPERATURE, 7 PSI TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 77757745 - Radwell International
Willingboro, NJ, United States
OIL SEAL, SOLID, MODEL 53 DESIGN, MILL-RIGHT V LIP MATERIAL, 4.125 INCH SHAFT DIAMETER, 5.125 INCH OUTER DIAMETER, .500 INCH OVERALL WIDTH, METAL OUTER CASE, 400 DEGREE FARENHEIT OPERATING TEMPERATURE, 7 PSI TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, SOLID, MODEL 53 DESIGN, MILL-RIGHT V LIP MATERIAL, 4.125 INCH SHAFT DIAMETER, 5.125 INCH OUTER DIAMETER, .500 INCH OVERALL WIDTH, METAL OUTER CASE, 400 DEGREE FARENHEIT OPERATING TEMPERATURE, 7 PSI TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 77757745
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Valve Rebuild Kit / Seal Kit -  - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Split Seal for Large Diameter Shafts - AH Type-2 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Mechanical Seals - Type E Seal Head - Hi-Tech Seals, Inc.
Specs
Mechanical Seal Type Single
Seal Design Metal Bellows
Spring Element Single Spring
View Details