Timken Company (The) Roller Bearings 21075/21212

Description
Timken 21075/21212 Roller Bearing
Request a Quote
Description
Timken 21075/21212 Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 1371950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
1371950
Roller Bearings 1371950
Timken 21075/21212 Roller Bearing

Timken 21075/21212 Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 1371950
Product Name Roller Bearings
Rolling Element Steel
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Rotation - Cross Roller Ring - RAU12008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details