Timken Company (The) Bearing 17119

Description
ROLLER BEARING, TAPERED, SINGLE CONE, 1-3/16 INCH INSIDE DIAMETER, 3/4 INCH WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, SINGLE CONE, 1-3/16 INCH INSIDE DIAMETER, 3/4 INCH WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 4888026 - Radwell International
Willingboro, NJ, United States
Bearing
4888026
Bearing 4888026
ROLLER BEARING, TAPERED, SINGLE CONE, 1-3/16 INCH INSIDE DIAMETER, 3/4 INCH WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, SINGLE CONE, 1-3/16 INCH INSIDE DIAMETER, 3/4 INCH WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 4888026
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
Overall Width 73.0000 inch (1854.199 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 2482808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details